We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH803D

Part No : STTH803D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 300V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,948 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054039-STTH803D
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH803D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 300V and 1.25V @ 8A, separately. The highest operating temperature of the STTH803D is 175°C (Max). It can deliver 8A average rectified current and 20μA @ 300V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054039-STTH803D
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH803D
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
STTH803D Price

STTH803D Datasheet
STTH803D Application

STTH803D Replacement
STTH803D Pdf

STTH803D Pinout
STTH803D Image

STTH803D Picture
STTH803D In Stock

STTH803D Distributor
STTH803D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC MIXER 500MHZ-2.7GHZ 24QFN
3508
IC TXRX E1 5V 100-LQFP
38
Ultralow Noise BiFET Op Amp
124
MOSFET 2N-CH 20V 10A MCRFET
350
DIODE ZENER 6.2V 320MW SOD323
300
IC HEX SCHMITT-TRIG INV 14-SOIC
1000