Search
Filters

STTH803G-TR

Part No :
STTH803G-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 300V 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 14,633 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054040-STTH803G-TR
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH803G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 300V and 1.25V @ 8A, separately. The highest operating temperature of the STTH803G-TR is 175°C (Max). It can deliver 8A average rectified current and 20μA @ 300V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054040-STTH803G-TR
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH803G-TR
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
STTH803G-TR Price

STTH803G-TR Datasheet
STTH803G-TR Application

STTH803G-TR Replacement
STTH803G-TR Pdf

STTH803G-TR Pinout
STTH803G-TR Image

STTH803G-TR Picture
STTH803G-TR In Stock

STTH803G-TR Distributor
STTH803G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
20 V, 500 mA, Low Noise LDO Regulator with Soft Start
11
300mA Low Dropout Linear Regulator
4433
IC REG CTRLR BUCK 28TSSOP
503
150mA Ultra-Low Quiescent Current LDO Regulator with Delayed Reset Output | IC REG LINEAR 5V 150MA 8SOIC
1

Top Sellers