We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH806DIRG

Part No : STTH806DIRG
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
80+
$0.652
$52.160
185+
$0.552
$102.120
285+
$0.535
$152.475
390+
$0.519
$202.410
500+
$0.502
$251.000
665+
$0.452
$300.580
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 37 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212416-STTH806DIRG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH806DIRG is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.85V @ 8A, separately. The highest operating temperature of the STTH806DIRG is 175°C (Max). It can deliver 8A average rectified current and 8μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212416-STTH806DIRG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH806DIRG
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
STTH806DIRG Price

STTH806DIRG Datasheet
STTH806DIRG Application

STTH806DIRG Replacement
STTH806DIRG Pdf

STTH806DIRG Pinout
STTH806DIRG Image

STTH806DIRG Picture
STTH806DIRG In Stock

STTH806DIRG Distributor
STTH806DIRG Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE ZENER 18V 1W DO41G
9092
MOSFET N-CH 600V 11A TO-263
22
Quad 3-State Noninverting Buffers
7
IC REG LDO ADJ 0.5A 8SOIC
22
DEVICE SPECIFICATION FOR VOLTAGE REGULATOR
762
IC MCU 8BIT 8KB FLASH 32QFN
1213
N-Channel 30-V (D-S) MOSFET with Schottky Diode
205
696
DIODE SCHOTTKY DETECT HF SOT-323
911