We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH806DT

Part No : STTH806DT
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212417-STTH806DT
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH806DT is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 3.6V @ 8A, separately. The highest operating temperature of the STTH806DT is 175°C (Max). It can deliver 8A average rectified current and 10μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212417-STTH806DT
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH806DT
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
STTH806DT Price

STTH806DT Datasheet
STTH806DT Application

STTH806DT Replacement
STTH806DT Pdf

STTH806DT Pinout
STTH806DT Image

STTH806DT Picture
STTH806DT In Stock

STTH806DT Distributor
STTH806DT Diodes,Rectifiers - Single