We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH806DTI

Part No : STTH806DTI
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
$0.442
$50.830
270+
$0.374
$100.980
415+
$0.363
$150.645
570+
$0.352
$200.640
740+
$0.340
$251.600
985+
$0.306
$301.410
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,268 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037841-STTH806DTI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH806DTI is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 3.6V @ 8A, separately. The highest operating temperature of the STTH806DTI is 175°C (Max). It can deliver 8A average rectified current and 10μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037841-STTH806DTI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH806DTI
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
STTH806DTI Price

STTH806DTI Datasheet
STTH806DTI Application

STTH806DTI Replacement
STTH806DTI Pdf

STTH806DTI Pinout
STTH806DTI Image

STTH806DTI Picture
STTH806DTI In Stock

STTH806DTI Distributor
STTH806DTI Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 12V 0.5A TO220AB
65
200kHz, 55V Input, 2A High Power LED Driver
58
TRANS NPN 20V 1A SOT223 / MEDIUM POWER NPN SILICON HIGH CURRENT TRANSISTOR SURFACE MOUNT
482
OPTOISO 5KV 2CH GATE DRIVER 16SO
69
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
500
DIODE GEN PURP 100V 3A SMC
286