We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH806G-TR

Part No : STTH806G-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
245+
€0.185
€45.423
575+
€0.158
€90.563
890+
€0.152
€135.369
1,220+
€0.148
€180.072
1,575+
€0.143
€225.383
2,100+
€0.129
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,178 pieces can ship immediately
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 111005-STTH806G-TR
Family Name STTH806G
Introduction Date May 18, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ISL9R860S3ST_Q; DSEI8-06AS;   QR806D_R2_10001; 
The STMicroelectronics STTH806G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.85V @ 8A, separately. The highest operating temperature of the STTH806G-TR is 175°C (Max). It can deliver 8A average rectified current and 8μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 111005-STTH806G-TR
Family Name STTH806G
Introduction Date May 18, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ISL9R860S3ST_Q; DSEI8-06AS;   QR806D_R2_10001; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH806G-TR
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
STTH806G-TR Price

STTH806G-TR Datasheet
STTH806G-TR Application

STTH806G-TR Replacement
STTH806G-TR Pdf

STTH806G-TR Pinout
STTH806G-TR Image

STTH806G-TR Picture
STTH806G-TR In Stock

STTH806G-TR Distributor
STTH806G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 400KHZ RRO 8SO
927
2 Megabit (256 K x 8-Bit) CMOS 3.0 Volt-only, Boot Sector Flash Memory
67
SPI Serial E2PROM With Block LockTM Protection
312
RES ARRAY 8 RES 47K OHM 2512
1480
Power Relay
799
800 mA, Adjustable Output, Low Dropout Voltage Regulator | IC REG LINEAR 12V 800MA DPAK
2800
TAPED POWER TRANSISTOR PACKAGE FOR USE WITH AN AUTOMATIC PLACEMENT MACHINE
700