We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH810FP

Part No : STTH810FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 8A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.362
$54.480
90+
$1.153
$103.770
135+
$1.118
$150.930
185+
$1.083
$200.355
240+
$1.048
$251.520
320+
$0.943
$301.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 21,388 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 66 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 090842-STTH810FP
Operating Temperature - Junction 175°C (Max)
Case / Package TO-220FPAC
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 1000V
Reverse Recovery Time (trr) 85ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 2V @ 8A
Current - Average Rectified (Io) 8A
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH810FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 2V @ 8A, separately. The highest operating temperature of the STTH810FP is 175°C (Max). It can deliver 8A average rectified current and 5μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 66 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 090842-STTH810FP
Operating Temperature - Junction 175°C (Max)
Case / Package TO-220FPAC
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 1000V
Reverse Recovery Time (trr) 85ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 2V @ 8A
Current - Average Rectified (Io) 8A
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH810FP
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
STTH810FP Price

STTH810FP Datasheet
STTH810FP Application

STTH810FP Replacement
STTH810FP Pdf

STTH810FP Pinout
STTH810FP Image

STTH810FP Picture
STTH810FP In Stock

STTH810FP Distributor
STTH810FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC VOICE REC/PLAY 4MIN 28SOIC / Single-Chip Voice Record/Playback Devices 4-, 5-, 6-, and 8-Minute Durations
45
200mA / 30V Low VCE (sat) Digital transistors(with built-in resistors)
800
Dual buffer gate
110
IC AUD/VID INTERACE 28TQFN
19
CONNECTOR, MOD IV, CRIMP SNAP-IN, WITH DETENT | CONN HOUSING 16POS .100 POL DUAL
19