We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH810G-TR

Part No : STTH810G-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 36 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 5μA @ 1000V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194815-STTH810G-TR
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH810G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 2V @ 8A, separately. The highest operating temperature of the STTH810G-TR is 175°C (Max). It can deliver 8A average rectified current and 5μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 5μA @ 1000V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194815-STTH810G-TR
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH810G-TR
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
STTH810G-TR Price

STTH810G-TR Datasheet
STTH810G-TR Application

STTH810G-TR Replacement
STTH810G-TR Pdf

STTH810G-TR Pinout
STTH810G-TR Image

STTH810G-TR Picture
STTH810G-TR In Stock

STTH810G-TR Distributor
STTH810G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS NPN 200MW SOT23-3
412
Quadrature demodulator controller
42
IC FPGA 102 I/O 144TQFP
2
DIODE GEN PURP 200V 4A SMB
360
DIODE SCHOTTKY 20V 500MA SMINI3
1500
NPN/NPN matched double transistors
2166