We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH812D

Part No : STTH812D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 8A TO220LNS
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.506
€45.522
215+
€0.428
€91.913
330+
€0.415
€136.917
450+
€0.402
€181.035
580+
€0.389
€225.504
775+
€0.350
€271.328
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,616 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 8μA @ 1200V
Mounting Through Hole
Case / Package TO-220Ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031585-STTH812D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Industrial
The STMicroelectronics STTH812D is a Standard diodes, encapsulated in TO-220Ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 2.2V @ 8A, separately. The highest operating temperature of the STTH812D is 175°C (Max). It can deliver 8A average rectified current and 8μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 8μA @ 1200V
Mounting Through Hole
Case / Package TO-220Ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031585-STTH812D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH812D
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
STTH812D Price

STTH812D Datasheet
STTH812D Application

STTH812D Replacement
STTH812D Pdf

STTH812D Pinout
STTH812D Image

STTH812D Picture
STTH812D In Stock

STTH812D Distributor
STTH812D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
10080
456.00 MHz SAW Filter
2
Octal D-Type Latch with 3-State Output | IC LATCH OCTAL D 3ST 20-TSSOP
40
DIODE ZENER 5.6V 500MW SOD80
5250
MOSFET 2P-CH 60V 3A 8-SOIC
2758
Precision Quad Supply and Line Monitor
8
5V Low Power RS-485 Differential Bus Transceiver
IC SWITCH BUS OCTAL FET 20-TSSOP
22