Search
Filters

STTH812G-TR

Part No :
STTH812G-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 1.2KV 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
55+
€0.845
€46.454
125+
€0.715
€89.334
195+
€0.693
€135.195
265+
€0.672
€178.067
345+
€0.650
€224.147
460+
€0.585
€268.976
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 8μA @ 1200V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194816-STTH812G-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH812G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 2.2V @ 8A, separately. The highest operating temperature of the STTH812G-TR is 175°C (Max). It can deliver 8A average rectified current and 8μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 8μA @ 1200V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194816-STTH812G-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH812G-TR
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
STTH812G-TR Price

STTH812G-TR Datasheet
STTH812G-TR Application

STTH812G-TR Replacement
STTH812G-TR Pdf

STTH812G-TR Pinout
STTH812G-TR Image

STTH812G-TR Picture
STTH812G-TR In Stock

STTH812G-TR Distributor
STTH812G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CONN PIN 22-28AWG TIN CRIMP / Contact PIN Crimp ST Cable Mount 22-28AWG
111
DIODE ARRAY GP 400V 4A D2PAK
14
POE PSE MANAGER
59
PROGRAMMABLE KEYBOARD / DISPLAY INTERFACE
30

Top Sellers