We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH8BC060D

Part No : STTH8BC060D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 610 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Mounting Through Hole
Case / Package TO-220AC
Win Source Part Number 212418-STTH8BC060D
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH8BC060D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 3.6V @ 8A, separately. It can deliver 8A average rectified current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Mounting Through Hole
Case / Package TO-220AC
Win Source Part Number 212418-STTH8BC060D
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8BC060D
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
STTH8BC060D Price

STTH8BC060D Datasheet
STTH8BC060D Application

STTH8BC060D Replacement
STTH8BC060D Pdf

STTH8BC060D Pinout
STTH8BC060D Image

STTH8BC060D Picture
STTH8BC060D In Stock

STTH8BC060D Distributor
STTH8BC060D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CMOS Input, RRIO, Wide Supply Range Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
6
IC LINE CARD LCAS 1CH 20SOIC
892
Fast 8032 MCU with Programmable Logic | IC MCU 8BIT 80KB FLASH 52LQFP
51
IC VOLT DETECTOR 3.2V SOT23-5
16
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX RS-232 3-5.5V 16-DIP
10
IC PMIC INTEL ATOM E3800
50
2.7V to 5.5V Single-Supply CMOS Op Amps
137