Search
Filters

STTH8L06D

Part No :
STTH8L06D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 8A TO220AC
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
105+
$0.4790
$50.295
250+
$0.4050
$101.250
385+
$0.3930
$151.305
530+
$0.3800
$201.400
680+
$0.3680
$250.240
910+
$0.3310
$301.210
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 45,270 pieces can ship immediately
MOQ: 105 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031586-STTH8L06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH8L06D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 8A, separately. The highest operating temperature of the STTH8L06D is 175°C (Max). It can deliver 8A average rectified current and 8μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031586-STTH8L06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8L06D
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
STTH8L06D Price

STTH8L06D Datasheet
STTH8L06D Application

STTH8L06D Replacement
STTH8L06D Pdf

STTH8L06D Pinout
STTH8L06D Image

STTH8L06D Picture
STTH8L06D In Stock

STTH8L06D Distributor
STTH8L06D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC D/A CONV 10BIT QUAD 16-SSOP / DAC 4-CH 10-bit 16-Pin SSOP N T/R
OPTOISOLATOR 5KV TRANS 4DIP
20
IC POWER DIST SWITCH ADJ SOT23-6
575
200MA LOW POWER CONSUMPTION LDO
300
8-Bit LCD Type Phone Controller MCU
30
Dual Enhancement Mode Field Effect Transistor
226
LOW-VOLTAGE 12-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER
9
IC VREF SERIES 5V 8SOIC
779
FIXED IND 1.8UH 25MA 950 MOHM
5000

Top Sellers