Search
Filters

STTH8L06FP

Part No :
STTH8L06FP
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 8A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
105+
$0.479
$50.295
250+
$0.405
$101.250
385+
$0.393
$151.305
530+
$0.380
$201.400
680+
$0.368
$250.240
910+
$0.331
$301.210
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 093149-STTH8L06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH8L06FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 8A, separately. The highest operating temperature of the STTH8L06FP is 175°C (Max). It can deliver 8A average rectified current and 8μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 093149-STTH8L06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8L06FP
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
STTH8L06FP Price

STTH8L06FP Datasheet
STTH8L06FP Application

STTH8L06FP Replacement
STTH8L06FP Pdf

STTH8L06FP Pinout
STTH8L06FP Image

STTH8L06FP Picture
STTH8L06FP In Stock

STTH8L06FP Distributor
STTH8L06FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Single N−Channel Power MOSFET
1075
MOSFET N-CH 650V 25A TO262
211
MOSFET N-CH 500V 7.5A TO-220FP
58
IC REG FLYBACK INV ISO 16MSOP / DC/DC Cntrlr Single-OUT Flyback Automotive 12-Pin MSOP Tube
IC ENERGY METER FRONT 2CH 20SSOP
258

Top Sellers