We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH8L06G-TR

Part No : STTH8L06G-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,684 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 135840-STTH8L06G-TR
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH8L06G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 8A, separately. The highest operating temperature of the STTH8L06G-TR is 175°C (Max). It can deliver 8A average rectified current and 8μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 135840-STTH8L06G-TR
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8L06G-TR
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
STTH8L06G-TR Price

STTH8L06G-TR Datasheet
STTH8L06G-TR Application

STTH8L06G-TR Replacement
STTH8L06G-TR Pdf

STTH8L06G-TR Pinout
STTH8L06G-TR Image

STTH8L06G-TR Picture
STTH8L06G-TR In Stock

STTH8L06G-TR Distributor
STTH8L06G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC 2.64V SUPPLY MONITOR SOT23-5
1000
IC D-TYPE POS TRG SNGL 20SSOP
2680
IC OPAMP BUFFER 230MHZ RRO 8SOIC
505
PCM TRANSMIT/RECEIVE FILTER
1
1.8 V, 2 V, 2.5 V, 3 V, 3.3 V, 5 V Three-Terminal Low Dropout Voltage Regulator with Output Current of 1 A
3838