We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH8R04FP

Part No : STTH8R04FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 8A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 054042-STTH8R04FP
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH8R04FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.5V @ 8A, separately. The highest operating temperature of the STTH8R04FP is -40°C to 175°C. It can deliver 8A average rectified current and 10μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 054042-STTH8R04FP
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8R04FP
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
STTH8R04FP Price

STTH8R04FP Datasheet
STTH8R04FP Application

STTH8R04FP Replacement
STTH8R04FP Pdf

STTH8R04FP Pinout
STTH8R04FP Image

STTH8R04FP Picture
STTH8R04FP In Stock

STTH8R04FP Distributor
STTH8R04FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Ultra Low Power Audio Subsystem
2202
NPN EPITAXIAL PLANAR TYPE(RF POWER TRANSISTOR) 
833
Low Cost Three Channel 4th Order Standard Definition Video Filter Driver
250
Low Skew, 1-To-8 Differential/LVCOMS-TO-LVCMOS Fanout Buffer
256
2MM SOCKET STRIPS
3300
MOSFET N-CH 30V 59A D2PAK
TVS DIODE 26VWM 42.1VC SOD128