Search
Filters

STTH8R06D

Part No :
STTH8R06D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 8A TO220AC
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
110+
$0.4570
$50.270
270+
$0.3770
$101.790
415+
$0.3650
$151.475
565+
$0.3540
$200.010
730+
$0.3430
$250.390
975+
$0.3080
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 47,636 pieces can ship immediately
MOQ: 110 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 093044-STTH8R06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
VS-ETX0806-M3;   QRT806_T0_00001;  BYC10-600,127; 
The STMicroelectronics STTH8R06D is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 8A, separately. The highest operating temperature of the STTH8R06D is 175°C (Max). It can deliver 8A average rectified current and 30μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 093044-STTH8R06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
VS-ETX0806-M3;   QRT806_T0_00001;  BYC10-600,127; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8R06D
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
STTH8R06D Price

STTH8R06D Datasheet
STTH8R06D Application

STTH8R06D Replacement
STTH8R06D Pdf

STTH8R06D Pinout
STTH8R06D Image

STTH8R06D Picture
STTH8R06D In Stock

STTH8R06D Distributor
STTH8R06D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Single/Dual Micropower Zero-Drift Operational Amplifiers
Inductor RF Chip Unshielded Wirewound 0.82uH 2% 25MHz 23Q-Factor Ceramic 0.18A 2.35Ohm DCR 0805 Automotive T/R
2051
8-channel I2C-bus multiplexer with reset
15
IC VREF SERIES 2.5V SOT23-5
752
FIXED IND 22UH 730MA 146.4 MOHM
300
LED ORANGE CLEAR AXIAL / LED Uni-Color Orange 620nm 2-Pin SMD T/R
210
IC EEPROM 1KBIT 2.1MHZ 8SOIC
927

Top Sellers