We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH8R06DIRG

Part No : STTH8R06DIRG
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 115 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054318-STTH8R06DIRG
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH8R06DIRG is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 8A, separately. The highest operating temperature of the STTH8R06DIRG is 175°C (Max). It can deliver 8A average rectified current and 30μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054318-STTH8R06DIRG
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8R06DIRG
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
STTH8R06DIRG Price

STTH8R06DIRG Datasheet
STTH8R06DIRG Application

STTH8R06DIRG Replacement
STTH8R06DIRG Pdf

STTH8R06DIRG Pinout
STTH8R06DIRG Image

STTH8R06DIRG Picture
STTH8R06DIRG In Stock

STTH8R06DIRG Distributor
STTH8R06DIRG Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC VOLT DETECTOR STD 5-SSOP
2100
QUADRUPLE DIFFERENTIAL LINE RECEIVER
IC MCU 8BIT 24KB FLASH 64LQFP
42
IC REG LDO 2.8V 0.15A SOT23-5
815
LED RGB DIFFUSED 2SMD R/A
10860
PCI Express to PCI-X Reversible Bridge
IC DIFF AMP/ADC DRIVER DL 20QFN
110