We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH8R06FP

Part No : STTH8R06FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
€0.392
€45.023
275+
€0.331
€91.080
425+
€0.321
€136.553
580+
€0.311
€180.612
750+
€0.302
€226.125
995+
€0.272
€270.441
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 43,361 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038616-STTH8R06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
The STMicroelectronics STTH8R06FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 8A, separately. The highest operating temperature of the STTH8R06FP is 175°C (Max). It can deliver 8A average rectified current and 30μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038616-STTH8R06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8R06FP
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
STTH8R06FP Price

STTH8R06FP Datasheet
STTH8R06FP Application

STTH8R06FP Replacement
STTH8R06FP Pdf

STTH8R06FP Pinout
STTH8R06FP Image

STTH8R06FP Picture
STTH8R06FP In Stock

STTH8R06FP Distributor
STTH8R06FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 8V 6A SOT-23
1797
DUAL J-K FLIP-FLOPS WITH PRESET AND CLEAR
3
MIXED SIGNAL MICROCONTROLLER
13
L to X BAND SUPER LOW NOISE AMPLIFIER N-CHANNEL HJ-FET
5000
RELAY OPTO AC/DC 400V 40MA 8-SMD
5
1.0 A Output Current, Dual Power Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 16SOIC
15