Search
Filters

STTH8R06G-TR

Part No :
STTH8R06G-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
$0.842
$50.520
145+
$0.713
$103.385
220+
$0.691
$152.020
300+
$0.670
$201.000
390+
$0.648
$252.720
515+
$0.583
$300.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031588-STTH8R06G-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance

The STMicroelectronics STTH8R06G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 8A, separately. The highest operating temperature of the STTH8R06G-TR is 175°C (Max). It can deliver 8A average rectified current and 30μA @ 600V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 30μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031588-STTH8R06G-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8R06G-TR
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
STTH8R06G-TR Price

STTH8R06G-TR Datasheet
STTH8R06G-TR Application

STTH8R06G-TR Replacement
STTH8R06G-TR Pdf

STTH8R06G-TR Pinout
STTH8R06G-TR Image

STTH8R06G-TR Picture
STTH8R06G-TR In Stock

STTH8R06G-TR Distributor
STTH8R06G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC DGTL MEDIA PROCESSOR 609FCBGA / DM383 DAVINCI DIGITAL MEDIA PROCESSOR
90
CAP TANT 470UF 6.3V 10% 2917
24
30V N-CHANNEL ENHANCEMENT MODE MOSFET
603
LOW-NOISE, HIGH-VOLTAGE, CURRENT-FEEDBACK | IC OPAMP CFA 1 CIRCUIT 8SOIC
2

Top Sellers