We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH8S06D

Part No : STTH8S06D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
$0.450
$51.750
265+
$0.380
$100.700
410+
$0.369
$151.290
565+
$0.357
$201.705
725+
$0.346
$250.850
965+
$0.311
$300.115
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 19,311 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.4V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 18ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038636-STTH8S06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH8S06D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 3.4V @ 8A, separately. The highest operating temperature of the STTH8S06D is 175°C (Max). It can deliver 8A average rectified current and 20μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.4V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 18ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038636-STTH8S06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8S06D
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
STTH8S06D Price

STTH8S06D Datasheet
STTH8S06D Application

STTH8S06D Replacement
STTH8S06D Pdf

STTH8S06D Pinout
STTH8S06D Image

STTH8S06D Picture
STTH8S06D In Stock

STTH8S06D Distributor
STTH8S06D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
20A GLASS PASSIVATED BRIDGE RECTIFIER
39
Dual Output Nonsynchronous Buck Controller with Sync Function and Second Channel Enable
180
Integrated 3-Port 10/100 Managed Switch with PHYs | IC 10/100 INTEG SWITCH 128PQFP
8
CMOS Analog Multiplexers/Demultiplexers
6
3.0 A Fast Linear Voltage Regulators
7
Economy Primary Side Controller
48