We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH8S06FP

Part No : STTH8S06FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
€0.418
€45.936
255+
€0.354
€90.194
395+
€0.343
€135.446
545+
€0.332
€180.995
705+
€0.321
€226.517
935+
€0.289
€270.122
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 72,279 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.4V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 18ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038727-STTH8S06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
The STMicroelectronics STTH8S06FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 3.4V @ 8A, separately. The highest operating temperature of the STTH8S06FP is 175°C (Max). It can deliver 8A average rectified current and 20μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.4V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 18ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038727-STTH8S06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8S06FP
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
STTH8S06FP Price

STTH8S06FP Datasheet
STTH8S06FP Application

STTH8S06FP Replacement
STTH8S06FP Pdf

STTH8S06FP Pinout
STTH8S06FP Image

STTH8S06FP Picture
STTH8S06FP In Stock

STTH8S06FP Distributor
STTH8S06FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
3.3X2.9mm, 1.1mm Thickness, Milky Diffusion, Dichromatic Chip LED Devices
296
IC MCU 8BIT 14KB FLASH 64TQFP
472
IC SDRAM 512MBIT 333MHZ 84FBGA
2
PNP PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR | TRANS PREBIAS PNP 150MW SOT523
3888
IC ADC 12BIT SRL 200K 1CH 8VSSOP
6
Dual/Quad135uA, 14nV/Hz, Rail-to-Rail Output Precision Op Amp
56
140V PNP MEDIUM POWER LOW SATURATION TRANSISTOR IN SOT223
1112