We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUF30J-E3/73

Part No : SUF30J-E3/73
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 3A P600
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,560 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 2V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Through Hole
Case / Package P600
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 126483-SUF30J-E3/73
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The Vishay SUF30J-E3/73 is a Standard diodes, encapsulated in P600 AMMO PACKAGE package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2V @ 3A, separately. The highest operating temperature of the SUF30J-E3/73 is -55°C to 150°C. It can deliver 3A average rectified current and 10μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 2V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Through Hole
Case / Package P600
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 126483-SUF30J-E3/73
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUF30J-E3/73
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
SUF30J-E3/73 Price

SUF30J-E3/73 Datasheet
SUF30J-E3/73 Application

SUF30J-E3/73 Replacement
SUF30J-E3/73 Pdf

SUF30J-E3/73 Pinout
SUF30J-E3/73 Image

SUF30J-E3/73 Picture
SUF30J-E3/73 In Stock

SUF30J-E3/73 Distributor
SUF30J-E3/73 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
3A, 5A, 7.5A Low Dropout Positive Fixed Regulators
IC VREF SHUNT 36V 1% SOT23-3 / Low Iq Adjustable Precision Shunt Regulator
252
Flexible Lighting Management
582
Chip Inductors - 0402HP Series (1005)
370
IC VREF SHUNT ADJ SC59R
1995