We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SURA8210T3G

Part No : SURA8210T3G
Manufacturer : ON Semiconductor
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 100V 2A SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 50,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 940mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 2μA @ 100V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 099559-SURA8210T3G
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
The ON Semiconductor SURA8210T3G is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 940mV @ 2A, separately. The highest operating temperature of the SURA8210T3G is -65°C to 175°C. It can deliver 2A average rectified current and 2μA @ 100V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 940mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 2μA @ 100V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 099559-SURA8210T3G
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SURA8210T3G
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
SURA8210T3G Price

SURA8210T3G Datasheet
SURA8210T3G Application

SURA8210T3G Replacement
SURA8210T3G Pdf

SURA8210T3G Pinout
SURA8210T3G Image

SURA8210T3G Picture
SURA8210T3G In Stock

SURA8210T3G Distributor
SURA8210T3G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Presettable Counters | IC COUNTER 4BIT PRESET 16TSSOP
130
Power LDMOS transistor
4
CONFIGURABLE MULTIPLE-FUNCTION GATE
8
IC OPAMP GP 210KHZ RRO 8SOIC
396
32Kx8 bit Low Power CMOS Static RAM
189