We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SURS8260T3G

Part No : SURS8260T3G
Manufacturer : ON Semiconductor
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 2A SMB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
300+
€0.152
€45.630
700+
€0.129
€90.090
1,080+
€0.125
€135.108
1,495+
€0.121
€180.297
1,925+
€0.117
€225.225
2,565+
€0.105
€270.095
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,952 pieces can ship immediately
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.45V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 212460-SURS8260T3G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The ON Semiconductor SURS8260T3G is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.45V @ 2A, separately. The highest operating temperature of the SURS8260T3G is -65°C to 175°C. It can deliver 2A average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.45V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 212460-SURS8260T3G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SURS8260T3G
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
SURS8260T3G Price

SURS8260T3G Datasheet
SURS8260T3G Application

SURS8260T3G Replacement
SURS8260T3G Pdf

SURS8260T3G Pinout
SURS8260T3G Image

SURS8260T3G Picture
SURS8260T3G In Stock

SURS8260T3G Distributor
SURS8260T3G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 512KB FLASH 81WLCSP
455
IC BUFF/DVR DUAL LV 20VSSOP
328
IC FPGA 102 I/O 144TQFP
21
8-input multiplexer
19
IC LIU E1 SGL 3.3V 16SOIC
300
2-Wire Serial EEPROM
805