We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TMMBAT48FILM

Part No : TMMBAT48FILM
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 40V 350MA MINMELF
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
865+
$0.058
$50.170
2,000+
$0.050
$100.000
3,125+
$0.048
$150.000
4,260+
$0.047
$200.220
5,560+
$0.045
$250.200
7,320+
$0.041
$300.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 153,095 pieces can ship immediately
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 350mA (DC)
Voltage - Forward (Vf) (Max) @ If 750mV @ 200mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 25μA @ 40V
Capacitance @ Vr, F 20pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 022363-TMMBAT48FILM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
Family Name TMMBAT48
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
LL48; LQSD103AT/R7;  LL48-TP; 
The STMicroelectronics TMMBAT48FILM is a Schottky diodes, encapsulated in Mini MELF Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 750mV @ 200mA, separately. The highest operating temperature of the TMMBAT48FILM is -65°C to 125°C. It can deliver 350mA (DC) average rectified current and 25μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 350mA (DC)
Voltage - Forward (Vf) (Max) @ If 750mV @ 200mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 25μA @ 40V
Capacitance @ Vr, F 20pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 022363-TMMBAT48FILM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
Family Name TMMBAT48
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
LL48; LQSD103AT/R7;  LL48-TP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMMBAT48FILM
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
TMMBAT48FILM Price

TMMBAT48FILM Datasheet
TMMBAT48FILM Application

TMMBAT48FILM Replacement
TMMBAT48FILM Pdf

TMMBAT48FILM Pinout
TMMBAT48FILM Image

TMMBAT48FILM Picture
TMMBAT48FILM In Stock

TMMBAT48FILM Distributor
TMMBAT48FILM Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Silicon planar type
334
Numeric/Alphanumeric Triplexed LCD Display Drivers
47
TRIMMER 2K OHM 0.25W SMD
889
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
650
LOW POWER DUAL OPERATIONAL AMPLIFIERS
515
Microprocessor Compatible Real Time C
2
Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
625