Search
Filters

UF1006-T

Part No : UF1006-T
Manufacturer : Diodes Incorporated
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 800V 1A DO41
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,560 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 121129-UF1006-T
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Quantity per package 5k pcs
The Diodes Incorporated UF1006-T is a Standard diodes, encapsulated in DO-41 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 800V and 1.7V @ 1A, separately. The highest operating temperature of the UF1006-T is -65°C to 150°C. It can deliver 1A average rectified current and 5μA @ 800V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 121129-UF1006-T
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Quantity per package 5k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UF1006-T
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
UF1006-T Price

UF1006-T Datasheet
UF1006-T Application

UF1006-T Replacement
UF1006-T Pdf

UF1006-T Pinout
UF1006-T Image

UF1006-T Picture
UF1006-T In Stock

UF1006-T Distributor
UF1006-T Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MIXED SIGNAL MICROCONTROLLER
198
CMOS 12-Bit Serial Input Multiplying DIGITAL-TO-ANALOG CONVERTER
4
DIODE GEN PURP 1.3KV 3A DO201AD
1031
IC SRAM 256KBIT 35NS 28CDIP
2

Top Sellers