Search
Filters

UF4004-TP

Part No :
UF4004-TP
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 400V 1A DO41
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,700 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Capacitance @ Vr, F 17pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 116106-UF4004-TP
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
The Micro Commercial Co UF4004-TP is a Standard diodes, encapsulated in DO-41 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.3V @ 1A, separately. The highest operating temperature of the UF4004-TP is -55°C to 125°C. It can deliver 1A average rectified current and 5μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Capacitance @ Vr, F 17pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 116106-UF4004-TP
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UF4004-TP
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
UF4004-TP Price

UF4004-TP Datasheet
UF4004-TP Application

UF4004-TP Replacement
UF4004-TP Pdf

UF4004-TP Pinout
UF4004-TP Image

UF4004-TP Picture
UF4004-TP In Stock

UF4004-TP Distributor
UF4004-TP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Multi-Phase PWM Controller for CPU Core Power Supply
22
N-Ch 20V Fast Switching MOSFETs
570
IC REG BUCK ADJ 3A TO220-5
127
SWITCHING MODE POWER SUPPLY APPLICATION PORTABLE EQUIPMENT BATTERY APPLICATION
50
Single/Dual Power Supply Margining Controller
17
RES SMD 2.7K OHM 1% 1/16W 0402
1000
CARD MARKER WIRE SOLID
1776

Top Sellers