Search
Filters

US1G-E3/61T

Part No : US1G-E3/61T
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 1A DO214AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
480+
$0.105
$50.400
1,125+
$0.089
$100.125
1,745+
$0.086
$150.070
2,410+
$0.083
$200.030
3,090+
$0.081
$250.290
4,110+
$0.073
$300.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 96,214 pieces can ship immediately
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 036139-US1G-E3/61T
Family Name US1G
Introduction Date October 18, 2005
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
US1G-HE3/11T;  US1GHE3/2GT; US1GHE3_A/H;  

The Vishay US1G-E3/61T is a Standard diodes, encapsulated in DO-214AC (SMA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1V @ 1A, separately. The highest operating temperature of the US1G-E3/61T is -55°C to 150°C. It can deliver 1A average rectified current and 10μA @ 400V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 036139-US1G-E3/61T
Family Name US1G
Introduction Date October 18, 2005
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
US1G-HE3/11T;  US1GHE3/2GT; US1GHE3_A/H;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for US1G-E3/61T
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
US1G-E3/61T Price

US1G-E3/61T Datasheet
US1G-E3/61T Application

US1G-E3/61T Replacement
US1G-E3/61T Pdf

US1G-E3/61T Pinout
US1G-E3/61T Image

US1G-E3/61T Picture
US1G-E3/61T In Stock

US1G-E3/61T Distributor
US1G-E3/61T Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC VREF SERIES 2.5V TSOT23-6
120
NPN general purpose transistor
424412
IGBT 600V 40A 150W TO247AD
283
5-Channel Integrated LCD Supply | IC LCD SUPPLY 5CHN 40-QFN
14
Low-Voltage, Internal Switch, Step-Down/DDR Regulator
11
JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 4 CIRCUIT 14SOIC
2
TRANS PNP DARL 80V 12A TO-3
65

Top Sellers