We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

VS-10ETF10S-M3

Part No : VS-10ETF10S-M3
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE RECT 1000V 10A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 228 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.33V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 310ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 137778-VS-10ETF10S-M3
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
The Vishay VS-10ETF10S-M3 is a Standard diodes, encapsulated in D2PAK Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 1.33V @ 10A, separately. The highest operating temperature of the VS-10ETF10S-M3 is -40°C to 150°C. It can deliver 10A average rectified current and 100μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.33V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 310ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 137778-VS-10ETF10S-M3
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-10ETF10S-M3
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
VS-10ETF10S-M3 Price

VS-10ETF10S-M3 Datasheet
VS-10ETF10S-M3 Application

VS-10ETF10S-M3 Replacement
VS-10ETF10S-M3 Pdf

VS-10ETF10S-M3 Pinout
VS-10ETF10S-M3 Image

VS-10ETF10S-M3 Picture
VS-10ETF10S-M3 In Stock

VS-10ETF10S-M3 Distributor
VS-10ETF10S-M3 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC GATE DRVR HALF-BRIDGE 8SOIC
161
FIXED IND 6.8UH 1.35A 57 MOHM
1300
IC CTLR BUCK 2/3/4PHASE 40-QFN
91
Low Power 8th Order Pin Selectable Butterworth or Bessel Lowpass Filter
518
IC REG BUCK ADJ 2A 10DFN
628