The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

VS-20TQ045SPBF

Part No VS-20TQ045SPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 20A D2PAK
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
Pricing & Ordering $1.275 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
26+
$1.9770
$51.402
62+
$1.6220
$100.564
96+
$1.5710
$150.816
132+
$1.5210
$200.772
171+
$1.4700
$251.370
228+
$1.3180
$300.504
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,000 pieces
MOQ: 26 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 570mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2.7mA @ 45V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 130617-VS-20TQ045SPBF
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Quantity per package 50

Description

The Vishay VS-20TQ045SPBF is a Schottky diode designed for use in discrete semiconductor products. It comes in a Tube/Rail packaging and has a mounting of SMD (SMT). The device has a voltage DC reverse (Vr) (Max) of 45V and an average rectified current (Io) of 20A. It also has a voltage forward (Vf) (Max) @ If of 570mV @ 20A and a current reverse leakage @ Vr of 2.7mA @ 45V. The VS-20TQ045SPBF has a temperature range of -55°C to 150°C and is ECCN: EAR99 compliant. The device has a fake threat in the open market of 62% and has a limited supply and demand status. The quantity per package is 50 and the device is manufactured by Vishay.