Search
Filters

VS-30EPF10PBF

Part No : VS-30EPF10PBF
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 30A TO247AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 75 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.41V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 450ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting Through Hole
Case / Package TO-247AC Modified
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 141599-VS-30EPF10PBF
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The Vishay VS-30EPF10PBF is a Standard diodes, encapsulated in TO-247AC Modified Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 1.41V @ 30A, separately. The highest operating temperature of the VS-30EPF10PBF is -40°C to 150°C. It can deliver 30A average rectified current and 100μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.41V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 450ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting Through Hole
Case / Package TO-247AC Modified
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 141599-VS-30EPF10PBF
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-30EPF10PBF
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
VS-30EPF10PBF Price

VS-30EPF10PBF Datasheet
VS-30EPF10PBF Application

VS-30EPF10PBF Replacement
VS-30EPF10PBF Pdf

VS-30EPF10PBF Pinout
VS-30EPF10PBF Image

VS-30EPF10PBF Picture
VS-30EPF10PBF In Stock

VS-30EPF10PBF Distributor
VS-30EPF10PBF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SW CROSSPOINT DL 32-TQFN
1087
IC EEPROM 1MBIT 1MHZ 8LAP
1800
MOSFET N-CH 30V 40A TSDSON-8
515
215MHz, Rail-to-Rail Output, 1.1nV/ root Hz, 3.5mA Op Amp Family
17
IC CONV BUCK/BOOST/LDO 24VQFN
25
72-Mbit QDR-II+ SRAM 4-Word Burst Architecture
10

Top Sellers