Search
Filters

VS-HFA08SD60STRPBF

Part No : VS-HFA08SD60STRPBF
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
€0.378
€43.417
270+
€0.320
€86.378
420+
€0.311
€130.393
575+
€0.300
€172.581
740+
€0.291
€215.103
990+
€0.261
€258.826
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,221 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A (DC)
Voltage - Forward (Vf) (Max) @ If 1.7V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 213909-VS-HFA08SD60STRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat 67 pct.
Supply and Demand Status Balance
The Vishay VS-HFA08SD60STRPBF is a Standard diodes, encapsulated in D-PAK (TO-252AA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 8A, separately. The highest operating temperature of the VS-HFA08SD60STRPBF is -55°C to 150°C. It can deliver 8A (DC) average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A (DC)
Voltage - Forward (Vf) (Max) @ If 1.7V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 213909-VS-HFA08SD60STRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-HFA08SD60STRPBF
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
VS-HFA08SD60STRPBF Price

VS-HFA08SD60STRPBF Datasheet
VS-HFA08SD60STRPBF Application

VS-HFA08SD60STRPBF Replacement
VS-HFA08SD60STRPBF Pdf

VS-HFA08SD60STRPBF Pinout
VS-HFA08SD60STRPBF Image

VS-HFA08SD60STRPBF Picture
VS-HFA08SD60STRPBF In Stock

VS-HFA08SD60STRPBF Distributor
VS-HFA08SD60STRPBF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
BCD-TO-SEVEN-SEGMENT DECODERS/DRIVERS
2
IC OPAMP GP 900KHZ 14TSSOP
1143
IC XLATOR TTL-DIFF ECL 8-SOIC
3
IC OP AMP RRIO E-TRIM SOT23-5
25
TVS DIODE 5.5VWM 9.5VC 10TSSOP
794