The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

S500

Part No S500
Manufacturer DIOTEC Electronics Corporation
Catalog Bridge Rectifiers
Description 1PH BRIDGE MINIDIL 1000V 0.8A
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
Pricing & Ordering $8.606 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$12.2240
$61.120
10+
$10.0300
$100.300
16+
$9.7170
$155.472
22+
$9.4030
$206.866
28+
$9.0900
$254.520
37+
$8.1500
$301.550
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,320 pieces
MOQ: 5 pcs
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
Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr DIOTEC Electronics Corporation
Package Tape & Reel
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 800 mA
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-269AA, 4-BESOP
Supplier Device Package TO-269AA MINIDIL SLIM
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8541.10.0000
Win Source Part Number 662758-S500
Fake Threat In the Open Market 37pct.

Description

The 662758-S500 is a bridge rectifier diode designed for rectification applications. It is a single-phase diode with an average rectified current of 800mA. The diode has a maximum forward voltage of 1.1V at a forward current of 800mA. It features a low reverse leakage current of 5µA at a reverse voltage of 1000V. The 662758-S500 is a surface mount diode, making it easy to install on PCBs. With a standard package of 5,000 pcs, it is readily available for your production needs. This product is an active offering from DIOTEC Electronics Corporation.