Search
Filters

A6E-6104-N

SWITCH SLIDE DIP SPST 25MA 24V
Manufacturer: Omron
rohs
Availability: 1 In Stock
Omron A6E-6104-N is available at WIN SOURCE. Please review product page below for detailed information, including A6E-6104-N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for A6E-6104-N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 6
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.277" (7.05mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Length 0.654" (16.61mm)
Temperature Range - Operating -20°C to 70°C
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 139283-A6E-6104-N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 6
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.277" (7.05mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Length 0.654" (16.61mm)
Temperature Range - Operating -20°C to 70°C
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 139283-A6E-6104-N
A6E-6104-N Price

A6E-6104-N Datasheet
A6E-6104-N Application

A6E-6104-N Replacement
A6E-6104-N Pdf

A6E-6104-N Pinout
A6E-6104-N Image

A6E-6104-N Picture
A6E-6104-N In Stock

A6E-6104-N Distributor
A6E-6104-N DIP Switches

Image
Mfr.Part No
Description
Stock
TRIPLE 2-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS
80
N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
7780
Micropower 200 mA Low Dropout Tracking Regulator/Line Driver
434
DIODE, ZENER, 2.4V, 500MW, 2%, S
36000
TOSHIBA Photocoupler GaAs Ired & Photo-Thyristor
448
SYNCHRONOUS BOOST CONVERTER WITH 2A SWITCH
4508