Search
Filters

CHS-04TB

SWITCH SLIDE DIP SPST 100MA 6V
Manufacturer: Copal Electronics Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 333 In Stock
Not enough quantity?
Copal Electronics Inc. CHS-04TB is available at WIN SOURCE. Please review product page below for detailed information, including CHS-04TB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CHS-04TB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Switches
Manufacturer Copal Electronics Inc.
Packaging Reel - TR
Status Active
Circuit SPST
Number of Positions 4
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.098" (2.50mm)
Mounting SMD (SMT)
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.260" (6.60mm)
Temperature Range - Operating -40°C to 85°C
Electrical Life 2,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 050296-CHS-04TB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Copal Electronics Inc.
Packaging Reel - TR
Status Active
Circuit SPST
Number of Positions 4
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.098" (2.50mm)
Mounting SMD (SMT)
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.260" (6.60mm)
Temperature Range - Operating -40°C to 85°C
Electrical Life 2,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 050296-CHS-04TB
CHS-04TB Price

CHS-04TB Datasheet
CHS-04TB Application

CHS-04TB Replacement
CHS-04TB Pdf

CHS-04TB Pinout
CHS-04TB Image

CHS-04TB Picture
CHS-04TB In Stock

CHS-04TB Distributor
CHS-04TB DIP Switches

Image
Mfr.Part No
Description
Stock
Modular Jacks, Low Profile, Trough Hole, 8 Positions, 8 loaded
139
3000
IC AMP AUDIO .08W STER AB 16UCSP
6536
MOSFET N-CH 600V 5.5A TO220FP
647
DIODE GEN PURP 100V 8A TO220AC
450