Search
Filters

CT2196MST-ND

Part No :
CT2196MST-ND
Manufacturer :
Catalog :
DIP Switches
Description :
SWITCH SLIDE DIP SPST 100MA 20V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 105 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Electrical Life 2,000 Cycles
Temperature Range - Operating -55°C to 85°C
Features Epoxy Sealed Terminals, Tape Seal
Washable Yes
Pitch 0.100" (2.54mm), Full
Termination Style Gull Wing
Mounting SMD (SMT)
Height Above Board 0.170" (4.33mm)
Contact Finish Gold
Actuator Level Raised
Actuator Type Slide (Standard)
Voltage Rating 20VDC
Current Rating 100mA
Number of Positions 6
Circuit SPST
Status Active
Packaging Tube/Rail
Manufacturer CTS Electrocomponents
Categories Switches
Length 0.658" (16.71mm)
Win Source Part Number 202975-CT2196MST-ND
CTS Electrocomponents CT2196MST-ND is available at WIN SOURCE. Please review product page below for detailed information, including CT2196MST-ND price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CT2196MST-ND to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Electrical Life 2,000 Cycles
Temperature Range - Operating -55°C to 85°C
Features Epoxy Sealed Terminals, Tape Seal
Washable Yes
Pitch 0.100" (2.54mm), Full
Termination Style Gull Wing
Mounting SMD (SMT)
Height Above Board 0.170" (4.33mm)
Contact Finish Gold
Actuator Level Raised
Actuator Type Slide (Standard)
Voltage Rating 20VDC
Current Rating 100mA
Number of Positions 6
Circuit SPST
Status Active
Packaging Tube/Rail
Manufacturer CTS Electrocomponents
Categories Switches
Length 0.658" (16.71mm)
Win Source Part Number 202975-CT2196MST-ND
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CT2196MST-ND
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
CT2196MST-ND Price

CT2196MST-ND Datasheet
CT2196MST-ND Application

CT2196MST-ND Replacement
CT2196MST-ND Pdf

CT2196MST-ND Pinout
CT2196MST-ND Image

CT2196MST-ND Picture
CT2196MST-ND In Stock

CT2196MST-ND Distributor
CT2196MST-ND DIP Switches

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 30V 1A DO214AC
1626
DIODE SCHOTTKY 15V 19A TO220AC
2048
SILICON NPN DOUBLE DIFFUSED TYPE (PCT PROCESS)
121
IC REG LDO 1.4V 0.25A SOT23
3256
IC VIDEO SWITCH SPST 8SOIC
87
IC GATE OR/NOR ECL 4INPUT 8-SOIC
39

Top Sellers