Search
Filters

JS0108AP4-S

SWITCH SLIDE DIP SPST 25MA 24V
Manufacturer: NKK Switches
rohs
Availability: 6,687 In Stock
NKK Switches JS0108AP4-S is available at WIN SOURCE. Please review product page below for detailed information, including JS0108AP4-S price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for JS0108AP4-S to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Switches
Manufacturer NKK Switches
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 8
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.162" (4.11mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polyamide (PA), Nylon, Glass Filled
Length 0.837" (21.26mm)
Temperature Range - Operating -25°C to 70°C
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108328-JS0108AP4-S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer NKK Switches
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 8
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.162" (4.11mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polyamide (PA), Nylon, Glass Filled
Length 0.837" (21.26mm)
Temperature Range - Operating -25°C to 70°C
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108328-JS0108AP4-S
JS0108AP4-S Price

JS0108AP4-S Datasheet
JS0108AP4-S Application

JS0108AP4-S Replacement
JS0108AP4-S Pdf

JS0108AP4-S Pinout
JS0108AP4-S Image

JS0108AP4-S Picture
JS0108AP4-S In Stock

JS0108AP4-S Distributor
JS0108AP4-S DIP Switches

Image
Mfr.Part No
Description
Stock
IC REG SWTCHD CAP INV -3V SOT23
1084
Embedded Processor
40
DIODE ZENER 39.2V 1W PMDU
57000
DIODE ARRAY GP 80V 200MA SOT23
81152
Numonyx™ Embedded Flash Memory (J3 v. D)
5021