Search
Filters

NDI-04H

SWITCH SLIDE DIP SPST 25MA 24V
Manufacturer: Apem Inc.
rohs
Availability: 4,120 In Stock
Apem Inc. NDI-04H is available at WIN SOURCE. Please review product page below for detailed information, including NDI-04H price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for NDI-04H to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Switches
Manufacturer Apem Inc.
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 4
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.197" (5.00mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polybutylene Terephthalate (PBT), Glass Filled
Length 0.437" (11.10mm)
Temperature Range - Operating -20°C to 85°C
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 209144-NDI-04H
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Apem Inc.
Packaging Tube/Rail
Status Active
Circuit SPST
Number of Positions 4
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.197" (5.00mm)
Mounting Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polybutylene Terephthalate (PBT), Glass Filled
Length 0.437" (11.10mm)
Temperature Range - Operating -20°C to 85°C
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 209144-NDI-04H
NDI-04H Price

NDI-04H Datasheet
NDI-04H Application

NDI-04H Replacement
NDI-04H Pdf

NDI-04H Pinout
NDI-04H Image

NDI-04H Picture
NDI-04H In Stock

NDI-04H Distributor
NDI-04H DIP Switches

Image
Mfr.Part No
Description
Stock
DIODE ZENER 39V 500MW SOD123
16800
POLYSWITCH PTC RESET 3A T/H
3145
IC D-TYPE POS TRG DUAL 16DIP
478
Low-Drop Voltage Regulator
454
Low Power, Precision FET-INPUT OPERATIONAL AMPLIFIERS
16800