Search
Filters

RTE1000V14

SWITCH ROTARY DIP BCD 100MA 30V
Manufacturer: C&K Components
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,350 In Stock
Not enough quantity?
C&K Components RTE1000V14 is available at WIN SOURCE. Please review product page below for detailed information, including RTE1000V14 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for RTE1000V14 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Tube/Rail
Status Active
Circuit BCD
Number of Positions 10
Current Rating 100mA
Voltage Rating 30VDC
Actuator Type Rotary for Tool
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.335" (8.50mm)
Mounting Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.291" (7.40mm)
Temperature Range - Operating -25°C to 85°C
Mechanical Life 20,000 Steps
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 046494-RTE1000V14
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Tube/Rail
Status Active
Circuit BCD
Number of Positions 10
Current Rating 100mA
Voltage Rating 30VDC
Actuator Type Rotary for Tool
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.335" (8.50mm)
Mounting Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Body Material Polyphenylene Sulfide (PPS)
Length 0.291" (7.40mm)
Temperature Range - Operating -25°C to 85°C
Mechanical Life 20,000 Steps
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 046494-RTE1000V14
RTE1000V14 Price

RTE1000V14 Datasheet
RTE1000V14 Application

RTE1000V14 Replacement
RTE1000V14 Pdf

RTE1000V14 Pinout
RTE1000V14 Image

RTE1000V14 Picture
RTE1000V14 In Stock

RTE1000V14 Distributor
RTE1000V14 DIP Switches

Image
Mfr.Part No
Description
Stock
16 K/8 K/4 K x 16 MoBL ADM 16 K/8 K/4 K x 16 MoBL ADM High speed access
778
Voltage regulator diodes
50523
Silicon NPN epitaxial planar type
7900
IC FLASH 4MBIT 20MHZ 8SOIC
4204
4.5-V to 40-V Input, 15-W, Negative Output, Integrated Power Solution
25
IC REG LDO 3V 0.1A SOT23-5
4121
IC SUPERVISOR 4.4V VTH 8-SOIC
314
QUADRUPLE DRIVER/RECEIVER WITH LOOPBACK
100