Search
Filters

TDA06H0SB1R

SWITCH SLIDE DIP SPST 25MA 24V
Manufacturer: C&K Components
rohs
Availability: 202 In Stock
C&K Components TDA06H0SB1R is available at WIN SOURCE. Please review product page below for detailed information, including TDA06H0SB1R price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TDA06H0SB1R to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Reel - TR
Status Active
Circuit SPST
Number of Positions 6
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.091" (2.30mm)
Mounting SMD (SMT)
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.344" (8.75mm)
Temperature Range - Operating -40°C to 85°C
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131586-TDA06H0SB1R
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Reel - TR
Status Active
Circuit SPST
Number of Positions 6
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.091" (2.30mm)
Mounting SMD (SMT)
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.344" (8.75mm)
Temperature Range - Operating -40°C to 85°C
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131586-TDA06H0SB1R
TDA06H0SB1R Price

TDA06H0SB1R Datasheet
TDA06H0SB1R Application

TDA06H0SB1R Replacement
TDA06H0SB1R Pdf

TDA06H0SB1R Pinout
TDA06H0SB1R Image

TDA06H0SB1R Picture
TDA06H0SB1R In Stock

TDA06H0SB1R Distributor
TDA06H0SB1R DIP Switches

Image
Mfr.Part No
Description
Stock
Quad Differential Receivers
47
Single, Digitally Controlled (XDCP™) Potentiometer
496
HEXFET® Power MOSFET Photovoltaic Relay Single Pole, Normally Open 0-400V, 140mA AC/DC
489