Search
Filters

KAN1102RT

HALF-PITCH LOW PROFILE DIP SWITCHES
Manufacturer: E-SWITCH
rohs
Availability: 352 In Stock
E-SWITCH KAN1102RT is available at WIN SOURCE. Please review product page below for detailed information, including KAN1102RT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for KAN1102RT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Switches
Manufacturer E-Switch
Series KAN
Packaging Tube
Circuit SPST
Number of Positions 2
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.063" (1.60mm)
Mounting SMD
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.148" (3.77mm)
Operating Temperature Range -40°C ~ 85°C
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Win Source Part Number 1192532-KAN1102RT
Manufacturer Homepage www.e-switch.com
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
Categories Switches
Manufacturer E-Switch
Series KAN
Packaging Tube
Circuit SPST
Number of Positions 2
Current Rating 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.063" (1.60mm)
Mounting SMD
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.148" (3.77mm)
Operating Temperature Range -40°C ~ 85°C
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Win Source Part Number 1192532-KAN1102RT
Manufacturer Homepage www.e-switch.com
Storage Condition Dry storage cabinet & Humidity protection package
KAN1102RT Price

KAN1102RT Datasheet
KAN1102RT Application

KAN1102RT Replacement
KAN1102RT Pdf

KAN1102RT Pinout
KAN1102RT Image

KAN1102RT Picture
KAN1102RT In Stock

KAN1102RT Distributor
KAN1102RT DIP Switches

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 20V 2.8A SOT23-3
848
CAP CER 10000PF 25V X5R 0201
120000
IC POT DGTL DUAL 10K 10K 10MSOP
238
IC 2.93V PROCESSOR MON 8-SOIC
87070
IC XFRMR DRIVER RS485 8-SOIC
1135