Search
Filters

KAN1108RT

Part No :
KAN1108RT
Manufacturer :
Catalog :
DIP Switches
Description :
SWITCH SLIDE DIP SPST 25MA 24V / HALF-PITCH LOW PROFILE DIP SWITCHES
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 267 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer E-Switch
Packaging Tube
Circuit SPST
Number of Positions 8
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.063" (1.60mm)
Mounting Style SMD
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.448" (11.39mm)
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Win Source Part Number 811020-KAN1108RT
Products specifications
ECAD Module
Manufacturer E-Switch
Packaging Tube
Circuit SPST
Number of Positions 8
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.063" (1.60mm)
Mounting Style SMD
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.448" (11.39mm)
Mechanical Life 2,000 Cycles
Electrical Life 2,000 Cycles
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Win Source Part Number 811020-KAN1108RT
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KAN1108RT
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
KAN1108RT Price

KAN1108RT Datasheet
KAN1108RT Application

KAN1108RT Replacement
KAN1108RT Pdf

KAN1108RT Pinout
KAN1108RT Image

KAN1108RT Picture
KAN1108RT In Stock

KAN1108RT Distributor
KAN1108RT DIP Switches

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1MHZ SOT23-5
7036
IC 8BIT SHFT REGSTR 3-ST 16TSSOP
978
CAP FILM 0.012UF 5% 50VDC RADIAL
250
TRANS PNP 32V 0.5A SPT
5

Top Sellers