The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

HV1020-2R7505-R

Part No HV1020-2R7505-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 5F -10% +30% 2.7V T/H
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
Pricing & Ordering $8.740 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$12.8280
$51.312
10+
$10.5260
$105.260
15+
$10.1970
$152.955
21+
$9.8680
$207.228
27+
$9.5390
$257.553
36+
$8.5520
$307.872
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,330 pieces
MOQ: 4 pcs
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
Categories Capacitors
Manufacturer Eaton
Packaging Bulk
Status Active
Capacitance 5F
Tolerance -10%, +30%
Voltage Rating 2.7V
ESR 40 mOhm @ 100Hz
Lifetime @ Temp. 1000 Hrs @ 65°C
Termination PC Pins
Mounting Through Hole
Lead Spacing 0.197" (5.00mm)
Height - Seated (Max) 0.878" (22.30mm)
Temperature Range - Operating -40°C to 65°C
Win Source Part Number 1044315-HV1020-2R7505-R
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance

Description

The Eaton 1044315-HV1020-2R7505-R is a through-hole capacitor that has a capacitance of 5F and a voltage rating of 2.7V. It has a tolerance of -10%, +30% and a lead spacing of 0.197" (5.00mm). The capacitor has a lifetime of 1000 Hrs at 65°C and an ESR of 40 mOhm at 100Hz. It can operate in a temperature range of -40°C to 65°C. With a popularity rating of medium, this capacitor has a fake threat of 90% in the open market and a balanced supply and demand status.