Search
Filters

SDT30-127-R

Part No : SDT30-127-R
Manufacturer : Eaton Bussmann
Catalog : Fixed Inductors
Description : FIXED IND 2.9UH 600MA 0.47 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Eaton
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Material - Core Ferrite
Inductance 2.9μH
Tolerance ±30%
Current Rating 600mA
Current - Saturation 850mA
DC Resistance (DCR) 0.47 mOhm
Temperature Range - Operating -40°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1095108-SDT30-127-R
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
The SDT30-127-R is a Ferrite Wirewound inductor, produced by Eaton Bussmann, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 0.47 mOhm. It is ideal for driving 600mA current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 2.9μH inductance and ±30% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Eaton
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Material - Core Ferrite
Inductance 2.9μH
Tolerance ±30%
Current Rating 600mA
Current - Saturation 850mA
DC Resistance (DCR) 0.47 mOhm
Temperature Range - Operating -40°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1095108-SDT30-127-R
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SDT30-127-R
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
SDT30-127-R Price

SDT30-127-R Datasheet
SDT30-127-R Application

SDT30-127-R Replacement
SDT30-127-R Pdf

SDT30-127-R Pinout
SDT30-127-R Image

SDT30-127-R Picture
SDT30-127-R In Stock

SDT30-127-R Distributor
SDT30-127-R Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC FPGA 86 I/O 144TQFP
8
SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER with CLOSED CAPTION DECODER and ON-SCREEN DISPLAY CONTROLLER 
269
1500
DIODE SCHOTTKY 60V 3A DO220AA
681

Top Sellers