Search
Filters

EEC-S0HD334H

Part No : EEC-S0HD334H
Manufacturer : Panasonic
Catalog : Electric Double Layer Capacitors,Supercaps
Description : CAP 330MF -20% +80% 5.5V T/H
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 26,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Active
Capacitance 330mF
Tolerance -20%, +80%
Voltage Rating 5.5V
ESR 75 Ohm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination Through Hole
Mounting Through Hole
Lead Spacing 0.394" (10.00mm)
Height - Seated (Max) 0.256" (6.50mm)
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 101200-EEC-S0HD334H
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
The EEC-S0HD334H is defined as Electric Double Layer Capacitors,Supercaps ,included in Capacitors group. The designer and manufactured of EEC-S0HD334H is Panasonic. It is available in WIN SOURCE Shenzhen warehouse. The storage code of EEC-S0HD334H is 117345. More detailed data for EEC-S0HD334H, feel free to contact us.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Active
Capacitance 330mF
Tolerance -20%, +80%
Voltage Rating 5.5V
ESR 75 Ohm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination Through Hole
Mounting Through Hole
Lead Spacing 0.394" (10.00mm)
Height - Seated (Max) 0.256" (6.50mm)
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 101200-EEC-S0HD334H
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EEC-S0HD334H
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
EEC-S0HD334H Price

EEC-S0HD334H Datasheet
EEC-S0HD334H Application

EEC-S0HD334H Replacement
EEC-S0HD334H Pdf

EEC-S0HD334H Pinout
EEC-S0HD334H Image

EEC-S0HD334H Picture
EEC-S0HD334H In Stock

EEC-S0HD334H Distributor
EEC-S0HD334H Electric Double Layer Capacitors,Supercaps

Image
Mfr.Part No
Description
Stock
TVS DIODE 24VWM 38.9VC SMA
2113
IC DUAL GATE DRIVER
IC CTRLR HOT SWAP 2A 20-TSSOP
24
Silicon NPN Power Transistors
710
IC ADC 14BIT 2CH 16-DIP
26