Search
Filters

FC0H474ZFTBR32-SS

Part No :
FC0H474ZFTBR32-SS
Manufacturer :
Catalog :
Electric Double Layer Capacitors,Supercaps
Description :
CAP SUPER 0.47F 5.5 VDC SMD V-CH
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 470mF
Tolerance -20%, +80%
Voltage Rating 5.5V
ESR 13 Ohm
Mounting SMD (SMT)
Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.374" (9.50mm)
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 119064-FC0H474ZFTBR32-SS
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
The FC0H474ZFTBR32-SS is defined as Electric Double Layer Capacitors,Supercaps ,included in Capacitors group. The designer and manufactured of FC0H474ZFTBR32-SS is Kemet. It is available in WIN SOURCE Shenzhen warehouse. The storage code of FC0H474ZFTBR32-SS is 128474. More detailed data for FC0H474ZFTBR32-SS, feel free to contact us.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 470mF
Tolerance -20%, +80%
Voltage Rating 5.5V
ESR 13 Ohm
Mounting SMD (SMT)
Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.374" (9.50mm)
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 119064-FC0H474ZFTBR32-SS
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FC0H474ZFTBR32-SS
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
FC0H474ZFTBR32-SS Price

FC0H474ZFTBR32-SS Datasheet
FC0H474ZFTBR32-SS Application

FC0H474ZFTBR32-SS Replacement
FC0H474ZFTBR32-SS Pdf

FC0H474ZFTBR32-SS Pinout
FC0H474ZFTBR32-SS Image

FC0H474ZFTBR32-SS Picture
FC0H474ZFTBR32-SS In Stock

FC0H474ZFTBR32-SS Distributor
FC0H474ZFTBR32-SS Electric Double Layer Capacitors,Supercaps

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.15A SOT23-5
2974
1A LOW DROPOUT VOLTAGE REGULATOR
335
Schottky Barrier Diode
1080
Dual and Quad, JFET Input Precision High Speed Op Amps
3.3 V, ±15 kV ESD-Protected, Half- and Full-Duplex, RS-485/RS-422 Transceivers
62
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
2100
IC MCU 8BIT 16KB FLASH 32TQFP
185
IC OPAMP JFET 4.5MHZ 8SO
880

Top Sellers