45705000001

Part No :
45705000001
Manufacturer :
Catalog :
Electrical,Specialty Fuses
Description :
FUSE BRD MNT 500MA 250VAC NONSTD
rohs
Rated 5/5 based on 1 customer reviews
Availability: 42,000 pieces
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
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Fuse Type Board Mount
Current Rating 500mA
Voltage Rating - AC 250V
Applications Telecom
Approvals cURus
Temperature Range - Operating -40°C to 125°C
Breaking Capacity @ Rated Voltage 50A
Mounting SMD (SMT)
Dimension 0.394" L x 0.110" W x 0.110" H (10.00mm x 2.80mm x 2.80mm)
Nominal Melting - I2t 2
Nominal Cold Resistance 640 mOhm
Win Source Part Number 197075-45705000001
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
The 45705000001,offered by Littelfuse Inc. factory, is a Electrical,Specialty Fuses. It is divided into Circuit Protection category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 45705000001 is 53 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Fuse Type Board Mount
Current Rating 500mA
Voltage Rating - AC 250V
Applications Telecom
Approvals cURus
Temperature Range - Operating -40°C to 125°C
Breaking Capacity @ Rated Voltage 50A
Mounting SMD (SMT)
Dimension 0.394" L x 0.110" W x 0.110" H (10.00mm x 2.80mm x 2.80mm)
Nominal Melting - I2t 2
Nominal Cold Resistance 640 mOhm
Win Source Part Number 197075-45705000001
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 45705000001
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
45705000001 Price

45705000001 Datasheet
45705000001 Application

45705000001 Replacement
45705000001 Pdf

45705000001 Pinout
45705000001 Image

45705000001 Picture
45705000001 In Stock

45705000001 Distributor
45705000001 Electrical,Specialty Fuses

Image
Mfr.Part No
Description
Stock
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
500
IC XLATOR TTL/CMOS-PECL 8-SOIC
613
TRANS NPN 100V 3A TP-FA
121
IC REG LDO 2.85V 50MA SOT23-5
665
CONN HEADER XH TOP 3POS 2.5MM
263

Top Sellers