The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

Electronic Wholesale : 33185 Products

WIN SOURCE, as the leader of the electronic components industry in Asia, we have a complete IC supply chain with four main advantages: wholesale electronic parts; efficient supply management; saving procurement; fast procurement and delivery. We include completed processes of order entry, customer service, receiving, picking, shipping, purchasing and inventory. Always adhere to the original quality of electronic components and eliminate all fake and shoddy products. We committee to help our customers to find obsolete, EOL, hard-to-find parts, and get common parts at competitive prices quickly and accurately.

SINGLE SCHMITT-TRIGGER INVERTER
3257000 pieces
rohs Datasheets ECAD
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 6V 20SOIC
144482 pieces
rohs ECAD
JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 4 CIRCUIT 14SOIC
265747 pieces
rohs ECAD
SINGLE 2-INPUT EXCLUSIVE-OR GATE
1522000 pieces
rohs Datasheets ECAD
LOW-POWER JFET-INPUT OPERATIONAL AMPLIFIERS
290000 pieces
rohs Datasheets ECAD
5A eFuse Power MUX with Multiple Protection Modes | IC PWR MGMT EFUSE 2.7-18V 20WQFN
164770 pieces
rohs Datasheets ECAD
Bluetooth v5.0 (BLE) SMART SOC IoT 2Mbps 3V 48-Pin QFN EP
176991 pieces
ECAD
SAW Filter 1500MHz SMD 3.0×3.0mm
475 pieces
rohs ECAD
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20TSSOP
27500 pieces
rohs ECAD
TOSHIBA Photocoupler GaAâ„“As Ired & Photo IC
Automotive Grade ( Soft Termination )
5000 pieces
rohs Datasheets ECAD
NEC
V20HL, V30HL 16/8, 16-BIT MICROPROCESSOR
OMNIFET II: fully autoprotected Power MOSFET
14552 pieces
rohs Datasheets ECAD
IC OR CTRLR N+1 8MSOP
68185 pieces
rohs Datasheets ECAD
IC OR CTRLR N+1 8MSOP
68186 pieces
rohs Datasheets ECAD
General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin TSSOP Tube / STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 28-TSSOP
4700 pieces
rohs Datasheets ECAD
Easy-to-Use, Low-Power, 1°C, Low-Supply TEMPERATURE RANGE MONITOR in MicroPackage | IC TEMP RANGE MON 1.4V SOT-563
128100 pieces
rohs ECAD
N-CHANNEL 75V - 0.008 ohm - 80A TO-220/D2PAK/I2PAK STripFETâ„¢ II POWER MOSFET
FIXED IND 82UH 1.14A 200 MOHM
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT TRANSP D LATCH 20-SOIC
2001 pieces
rohs ECAD
High Linearity LNA Gain Block
19964 pieces
rohs ECAD
Test Equipment and Sensors | IC RF AMP VSAT 0HZ-6GHZ 32QFN
6500 pieces
rohs ECAD
8-BIT MCU WITH NESTED INTERRUPTS, FLASH, 10-BIT ADC, FIVE TIMERS, SPI, SCI, I2C, CAN INTERFACE | IC MCU 8BIT 60KB FLASH 64LQFP
4609 pieces
rohs ECAD
Advanced+ Boot Block Flash Memory (C3)
H.100/H.110 Interface and Time-Slot Interchangers
GaAs SPDT Switch DC - 3.0 GHz
3 band car audio processor | IC AUDIO SIGNAL PROCESSR 28TSSOP
670 pieces
rohs ECAD
SINGLE SUPPLY 1:9 PECL-TO-TTL | IC CLK BUFFER 1:9 135MHZ 28PLCC
ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS
INSTRUMENTATION OPERATIONAL AMPLIFIER
HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER
Two-Channel Shift Power Supply Audio Power Amplifier ICs 150W + 150 W
UTC
P-CHANNEL POWER MOSFET
UTC
2.8A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
1631300 pieces
rohs Datasheets ECAD
Transient Voltage Suppressors | TVS DIODE 3.3V SOD523
DUAL SCHMITT TRIGGER BUFFER
1115000 pieces
Datasheets ECAD
CARACTERISTICAS
DC-DC Converter Module | DC DC CONVERTER 28V 200W
IUSCâ„¢ INTEGRATED UNIVERSAL SERIAL CONTROLLER | IC Z16C32 MCU 20MHZ IUSC 68PLCC
Operating Temperature Range | SENSOR ROTARY 333.3DEG SMD
HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON TRANSISTOR ARRAYS
3636000 pieces
rohs Datasheets ECAD