Search
Filters

5M570ZT100C5N

IC CPLD 440MC 9NS 100TQFP
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
3+
€19.257
€57.772
10+
€15.203
€152.028
20+
€13.683
€273.654
Availability: 5,347 In Stock
This product has a minimum quantity of 3
Altera 5M570ZT100C5N is available at WIN SOURCE. Please review product page below for detailed information, including 5M570ZT100C5N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 5M570ZT100C5N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.0ns
Voltage Supply - Internal 1.71 V to 1.89 V
Number of Logic Elements/Blocks 570
Number of Macrocells 440
Number of I/O 74
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 197872-5M570ZT100C5N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.0ns
Voltage Supply - Internal 1.71 V to 1.89 V
Number of Logic Elements/Blocks 570
Number of Macrocells 440
Number of I/O 74
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 197872-5M570ZT100C5N
5M570ZT100C5N Price

5M570ZT100C5N Datasheet
5M570ZT100C5N Application

5M570ZT100C5N Replacement
5M570ZT100C5N Pdf

5M570ZT100C5N Pinout
5M570ZT100C5N Image

5M570ZT100C5N Picture
5M570ZT100C5N In Stock

5M570ZT100C5N Distributor
5M570ZT100C5N Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
Zener Diodes with Surge Current Specification
44000
IC TRPL SWITCH MCU/LIN 54-SOIC
11316
HEXFET® Power MOSFET
6
3.3-V ABT OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
225
8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, ADC, 16-BIT TIMERS, SPI, SCI INTERFACES
22000
SURFACE MOUNT ZENER DIODE
19200
30 A - 600 V - short circuit rugged IGBT
417