Search
Filters

EPM1270F256C3

Part No :
EPM1270F256C3
Manufacturer :
Catalog :
Embedded - CPLDs(Complex Programmable Logic Devices)
Description :
IC CPLD 980MC 6.2NS 256FBGA
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 212
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 256-FBGA (17x17)
Win Source Part Number 066428-EPM1270F256C3
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Quantity per package 90
Altera EPM1270F256C3 is available at WIN SOURCE. Please review product page below for detailed information, including EPM1270F256C3 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM1270F256C3 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 212
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 256-FBGA (17x17)
Win Source Part Number 066428-EPM1270F256C3
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Quantity per package 90
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM1270F256C3
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
EPM1270F256C3 Price

EPM1270F256C3 Datasheet
EPM1270F256C3 Application

EPM1270F256C3 Replacement
EPM1270F256C3 Pdf

EPM1270F256C3 Pinout
EPM1270F256C3 Image

EPM1270F256C3 Picture
EPM1270F256C3 In Stock

EPM1270F256C3 Distributor
EPM1270F256C3 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
300mA,Ultra-low noise, Small Package Ultra-Fast CMOS LDO Regulator
3201
5V Low Power DTMF Receiver
440
256Kx8 bit Super Low Power and Low Voltage Full CMOS Static RAM
38
LMV771/LMV772/LMV772Q/LMV774 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8VSSOP
17
SIDACTOR 220V 400A SURG DO-214AA
147

Top Sellers